ASTM International - ASTM B197/B197M-99

Standard Specification for Copper-Beryllium Alloy Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2001
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper-beryllium alloy wire in coils, spools, or other than straight lengths, of any uniform cross section. Copper Alloy UNS Nos. C17200 and C17300 are included.

1.2 Unless otherwise required, Copper Alloy UNS No. C17200 shall be the alloy furnished whenever Specification B 197/B 197M is specified without any alloy designation.

1.3 The values stated in either inch-pounds or SI units are to be regarded separately as the standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2020
Standard Specification for Copper-Beryllium Alloy Wire
1.1 This specification establishes the requirements for copper-beryllium alloy wire in coils, spools, or other than straight lengths, of any uniform cross section. Copper Alloy UNS Nos. C17200 and...
June 1, 2020
Standard Specification for Copper-Beryllium Alloy Wire
1.1 This specification establishes the requirements for copper-beryllium alloy wire in coils, spools, or other than straight lengths, of any uniform cross section. Copper Alloy UNS Nos. C17200 and...
April 1, 2013
Standard Specification for Copper-Beryllium Alloy Wire
1.1 This specification establishes the requirements for copper-beryllium alloy wire in coils, spools, or other than straight lengths, of any uniform cross section. Copper Alloy UNS Nos. C17200 and...
October 1, 2007
Standard Specification for Copper-Beryllium Alloy Wire
1.1 This specification establishes the requirements for copper-beryllium alloy wire in coils, spools, or other than straight lengths, of any uniform cross section. Copper Alloy UNS Nos. C17200 and...
ASTM B197/B197M-99
April 10, 2001
Standard Specification for Copper-Beryllium Alloy Wire
1.1 This specification establishes the requirements for copper-beryllium alloy wire in coils, spools, or other than straight lengths, of any uniform cross section. Copper Alloy UNS Nos. C17200 and...
April 10, 2001
Standard Specification for Copper-Beryllium Alloy Wire
1.1 This specification establishes the requirements for copper-beryllium alloy wire in coils, spools, or other than straight lengths, of any uniform cross section. Copper Alloy UNS Nos. C17200 and...
Advertisement