ASTM International - ASTM B3-95

Standard Specification for Soft or Annealed Copper Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2001
Status: inactive
Page Count: 5
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers drawn and annealed or soft round bare copper wire for electrical purposes (see Explanatory Note 1).

1.2 The values stated in inch-pound or SI units are to be regarded separately as standard. Each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the specification. For conductor sizes designated by AWG or kcmil sizes, the requirements in SI units are numerically converted from the corresponding requirements in inch-pound units. For conductor sizes designation by AWG or kcmil, the requirements in SI units have been numerically converted from corresponding values stated or derived in inch-pound units. For conductor sizes designated by SI units only, the requirements are stated or derived in SI units.

1.2.1 For density, resistivity and temperature, the values stated in SI units are to be regarded as standard.

Document History

April 1, 2024
Standard Specification for Soft or Annealed Copper Wire
1.1 This specification covers drawn and annealed or soft round bare copper wire for electrical purposes (see Explanatory Note 1). 1.2 The values stated in inch-pound units are to be regarded as...
October 1, 2018
Standard Specification for Soft or Annealed Copper Wire
1.1 This specification covers drawn and annealed or soft round bare copper wire for electrical purposes (see Explanatory Note 1). 1.2 The values stated in inch-pound units are to be regarded as...
October 1, 2013
Standard Specification for Soft or Annealed Copper Wire
1.1 This specification covers drawn and annealed or soft round bare copper wire for electrical purposes (see Explanatory Note 1). 1.2 The values stated in inch-pound units are to be regarded as...
November 15, 2012
Standard Specification for Soft or Annealed Copper Wire
1.1 This specification covers drawn and annealed or soft round bare copper wire for electrical purposes (see Explanatory Note 1). 1.2 The values stated in inch-pound units are to be regarded as...
March 15, 2007
Standard Specification for Soft or Annealed Copper Wire
1.1 This specification covers drawn and annealed or soft round bare copper wire for electrical purposes (see Explanatory Note 1). 1.2 The values stated in inch-pound or SI units are to be regarded...
ASTM B3-95
March 10, 2001
Standard Specification for Soft or Annealed Copper Wire
1.1 This specification covers drawn and annealed or soft round bare copper wire for electrical purposes (see Explanatory Note 1). 1.2 The values stated in inch-pound or SI units are to be regarded...
March 10, 2001
Standard Specification for Soft or Annealed Copper Wire
1.1 This specification covers drawn and annealed or soft round bare copper wire for electrical purposes (see Explanatory Note 1). 1.2 The values stated in inch-pound or SI units are to be regarded...
January 1, 1990
Standard Specification for Soft or Annealed Copper Wire
A description is not available for this item.
Advertisement