ASTM International - ASTM B776-01

Standard Specification for Hafnium and Hafnium Alloy Strip, Sheet, and Plate

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 5
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers two grades of hafnium strip, sheet, and plate, one specifically for nuclear applications (Grade R1) and one for commercial applications for alloying (Grade R3).

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2024
Standard Specification for Hafnium and Hafnium Alloy Strip, Sheet, and Plate
1.1 This specification covers two grades of wrought hafnium and hafnium alloy strip, sheet, and plate as follows: 1.1.1 Grade R1 for nuclear applications, and 1.1.2 Grade R3 for commercial...
April 1, 2019
Standard Specification for Hafnium and Hafnium Alloy Strip, Sheet, and Plate
1.1 This specification covers two grades of wrought hafnium and hafnium alloy strip, sheet, and plate as follows: 1.1.1 Grade R1 for nuclear applications, and 1.1.2 Grade R3 for commercial...
November 1, 2012
Standard Specification for Hafnium and Hafnium Alloy Strip, Sheet, and Plate
1.1 This specification covers two grades of wrought hafnium and hafnium alloy strip, sheet, and plate as follows: 1.1.1 Grade R1 for nuclear applications, and 1.1.2 Grade R3 for commercial...
May 1, 2007
Standard Specification for Hafnium and Hafnium Alloy Strip, Sheet, and Plate
This specification covers the standard requirements for two grades of wrought hafnium and hafnium alloy strip, sheet, and plate: Grade R1 for nuclear applications and Grade R3 for commercial...
September 1, 2006
Standard Specification for Hafnium and Hafnium Alloy Strip, Sheet, and Plate
1.1 This specification covers two grades of wrought hafnium and hafnium alloy strip, sheet, and plate as follows: 1.1.1 Grade R1 for nuclear applications, and 1.1.2 Grade R3 for commercial...
November 10, 2001
Standard Specification for Hafnium and Hafnium Alloy Strip, Sheet, and Plate
1.1 This specification covers two grades of hafnium strip, sheet, and plate, one specifically for nuclear applications (Grade R1) and one for commercial applications for alloying (Grade R3). 1.2 The...
November 10, 2001
Standard Specification for Hafnium and Hafnium Alloy Strip, Sheet, and Plate
1.1 This specification covers two grades of hafnium strip, sheet, and plate, one specifically for nuclear applications (Grade R1) and one for commercial applications for alloying (Grade R3). 1.2 The...
ASTM B776-01
November 10, 2001
Standard Specification for Hafnium and Hafnium Alloy Strip, Sheet, and Plate
1.1 This specification covers two grades of hafnium strip, sheet, and plate, one specifically for nuclear applications (Grade R1) and one for commercial applications for alloying (Grade R3). 1.2 The...
Advertisement