ASTM International - ASTM B775-00
Standard Specification for General Requirements for Nickel and Nickel Alloy Welded Pipe
| Organization: | ASTM International |
| Publication Date: | 10 November 2001 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification contains various requirements that, with the exception of Section 5 and Section 10, are mandatory requirements to the following ASTM nickel and nickel alloy, longitudinally welded piping specifications:
| Title of Specification | ASTMDesignation |
| Welded UNS N08020, N08024, and N08026 Alloy Pipe | B 464 |
| Welded Nickel-Iron-Chromium | B 514 |
| Welded Nickel-Chromium-Iron | B 517 |
| Welded Nickel and Nickel-Cobalt Alloy Pipe | B 619 |
| UNS N08904, UNS N08925, and UNS N08926 Welded Pipe | B 673 |
| UNS N08367 Welded Pipe | B 675 |
| Nickel-Alloy (UNS N06625, N06219, and N08825) Welded Pipe | B 705 |
| Ni-Cr-Mo-Co-W-Fe-Si Alloy (UNS N06333) Welded Pipe | B 723 |
| Welded Nickel (UNS N02200/UNS N02201) and Nickel Copper Alloy (UNS N04400) Pipe | B 725 |
1.2 One or more of the test requirements of Section 5 apply only if specifically stated in the product specification or in the purchase order.
1.3 In case of conflict between a requirement of the product specification and a requirement of this general specification, only the requirement of the product specification needs to be satisfied.
1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History