ASTM International - ASTM B626-00

Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2001
Status: inactive
Page Count: 4
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N06975, UNS N08320, UNS N06985, UNS N06002, UNS N06022, UNS N06030, UNS N06058, UNS N06059, UNS N06200, UNS N06210, UNS N08031, UNS R30556, UNS N06230, UNS N06686, and UNS R20033)* listed in Table 1 intended for heat exchanger and condenser tubes and tubes for general corrosive service for heat-resisting applications.

1.2 This specification covers tube 1/8 to 3½in. (3.2 to 88.9 mm) in outside diameter and 0.015 to 0.148 in. (0.41 to 3.7 mm) inclusive, in wall thickness.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

April 1, 2026
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Tube
1.1 This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455,...
November 1, 2019
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Tube
1.1 This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455,...
July 1, 2017
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Tube
1.1 This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455,...
June 1, 2017
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Tube
1.1 This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455,...
October 1, 2015
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Tube
1.1 This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455,...
May 15, 2014
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Tube
1.1 This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455,...
October 1, 2010
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Tube
1.1 This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455,...
October 1, 2010
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Tube
1.1 This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455,...
October 1, 2010
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Tube
1.1 This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455,...
June 1, 2006
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Tube
1.1 This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455,...
February 1, 2004
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Tube
1.1 This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455,...
June 10, 2003
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Tube
1.1 This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455,...
ASTM B626-00
May 10, 2001
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Tube
1.1 This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455,...
May 10, 2001
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Tube
1.1 This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455,...
Advertisement