ASTM International - ASTM B353-01

Standard Specification for Wrought Zirconium and Zirconium Alloy Seamless and Welded Tubes for Nuclear Service (Except Nuclear Fuel Cladding)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 17
scope:

1.1 This specification covers seamless and welded wrought zirconium and zirconium-alloy tubes for nuclear application. Nuclear fuel cladding is covered in Specification B811.

1.2 Five grades of reactor grade zirconium and zirconium alloys suitable for nuclear application are described.

1.2.1 The present UNS numbers designated for the five grades are given in Table 2.

1.3 Unless a single unit is used, for example corrosion mass gain in mg/dm2, the values stated in either inch-pound or SI units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore each system must be used independently of the other. SI values cannot be mixed with inch-pound values.

1.4 The following precautionary caveat pertains only to the test method portions of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2022
Standard Specification for Wrought Zirconium and Zirconium Alloy Seamless and Welded Tubes for Nuclear Service (Except Nuclear Fuel Cladding)
1.1 This specification covers seamless and welded wrought zirconium and zirconium-alloy tubes for nuclear application. Nuclear fuel cladding is covered in Specification B811. 1.2 Five grades of...
May 1, 2017
Standard Specification for Wrought Zirconium and Zirconium Alloy Seamless and Welded Tubes for Nuclear Service (Except Nuclear Fuel Cladding)
1.1 This specification covers seamless and welded wrought zirconium and zirconium-alloy tubes for nuclear application. Nuclear fuel cladding is covered in Specification B811. 1.2 Five grades of...
November 1, 2012
Standard Specification for Wrought Zirconium and Zirconium Alloy Seamless and Welded Tubes for Nuclear Service (Except Nuclear Fuel Cladding)
1.1 This specification covers seamless and welded wrought zirconium and zirconium-alloy tubes for nuclear application. Nuclear fuel cladding is covered in Specification B811. 1.2 Five grades of...
May 1, 2007
Standard Specification for Wrought Zirconium and Zirconium Alloy Seamless and Welded Tubes for Nuclear Service (Except Nuclear Fuel Cladding)
This specification covers the standard requirements for wrought zirconium and zirconium alloy seamless and welded tubes for nuclear applications except for nuclear fuel cladding. Five grades of...
October 10, 2002
Standard Specification for Wrought Zirconium and Zirconium Alloy Seamless and Welded Tubes for Nuclear Service (Except Nuclear Fuel Cladding)
1.1 This specification covers seamless and welded wrought zirconium and zirconium-alloy tubes for nuclear application. Nuclear fuel cladding is covered in Specification B 811. 1.2 Five grades of...
November 10, 2001
Standard Specification for Wrought Zirconium and Zirconium Alloy Seamless and Welded Tubes for Nuclear Service (Except Nuclear Fuel Cladding)
1.1 This specification covers seamless and welded wrought zirconium and zirconium-alloy tubes for nuclear application. Nuclear fuel cladding is covered in Specification B811. 1.2 Five grades of...
ASTM B353-01
November 10, 2001
Standard Specification for Wrought Zirconium and Zirconium Alloy Seamless and Welded Tubes for Nuclear Service (Except Nuclear Fuel Cladding)
1.1 This specification covers seamless and welded wrought zirconium and zirconium-alloy tubes for nuclear application. Nuclear fuel cladding is covered in Specification B811. 1.2 Five grades of...
November 10, 2001
Standard Specification for Wrought Zirconium and Zirconium Alloy Seamless and Welded Tubes for Nuclear Service (Except Nuclear Fuel Cladding)
1.1 This specification covers seamless and welded wrought zirconium and zirconium-alloy tubes for nuclear application. Nuclear fuel cladding is covered in Specification B811. 1.2 Five grades of...
Advertisement