ASTM International - ASTM B408-96
Standard Specification for Nickel-Iron-Chromium Alloy Rod and Bar
| Organization: | ASTM International |
| Publication Date: | 10 November 2001 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers UNS N08120, UNS N08800, UNS N08810, UNS N08811*, and UNS N08890 in the form of hot-worked and cold-worked rod and bar. Alloy UNS N08800 is normally employed in service temperatures up to and including 1100°F (593°C). Alloys UNS N08120, UNS N08810, UNS N08811, and UNS N08890 are normally employed in service temperatures above 1100°F (593°C) where resistance to creep and rupture is required, and they are annealed to develop controlled grain size for optimum properties in this temperature range.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History