ASTM International - ASTM C181-91(1997)e1

Standard Test Method for Workability Index of Fireclay and High-Alumina Plastic Refractories

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 1997
Status: inactive
Page Count: 4
ICS Code (Refractories): 81.080
scope:

1.1 This test method covers the determination of the workability index of fireclay and high-alumina plastic refractories by measuring the plastic deformation of a molded test specimen when subjected to impacts.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2025
Standard Test Method for Workability Index of Fireclay and High-Alumina Refractory Plastics
1.1 This test method covers the determination of the workability index of fireclay and high-alumina refractory plastics by measuring the plastic deformation of a molded test specimen when subjected...
October 1, 2018
Standard Test Method for Workability Index of Fireclay and High-Alumina Refractory Plastics
1.1 This test method covers the determination of the workability index of fireclay and high-alumina refractory plastics by measuring the plastic deformation of a molded test specimen when subjected...
October 1, 2011
Standard Test Method for Workability Index of Fireclay and High-Alumina Refractory Plastics
Workability index serves as a measure of the facility with which refractory plastic materials can be rammed, gunned, or vibrated into place. Workability index is commonly used to control consistency...
September 1, 2009
Standard Test Method for Workability Index of Fireclay and High-Alumina Plastic Refractories
Workability index serves as a measure of the facility with which plastic refractory materials can be rammed, gunned, or vibrated into place. Workability index is commonly used to control consistency...
November 1, 2003
Standard Test Method for Workability Index of Fireclay and High-Alumina Plastic Refractories
Workability index serves as a measure of the facility with which plastic refractory materials can be rammed, gunned, or vibrated into place. Workability index is commonly used to control consistency...
ASTM C181-91(1997)e1
February 10, 1997
Standard Test Method for Workability Index of Fireclay and High-Alumina Plastic Refractories
1.1 This test method covers the determination of the workability index of fireclay and high-alumina plastic refractories by measuring the plastic deformation of a molded test specimen when subjected...
Advertisement