ASTM International - ASTM B473-96

Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Bar and Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1996
Status: inactive
Page Count: 6
scope:

1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 bar and wire other than required for reforging.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2024
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy Bar and Wire
1.1 This specification2 covers UNS N08020 bar and wire other than required for reforging. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses...
November 1, 2018
Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Bar and Wire
1.1 This specification2 covers UNS N08020, UNS N08026, and UNS N08024 bar and wire other than required for reforging. 1.2 The values stated in inch-pound units are to be regarded as standard. The...
October 1, 2013
Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Bar and Wire
1.1 This specification2 covers UNS N08020, UNS N08026, and UNS N08024 bar and wire other than required for reforging. 1.2 The values stated in inch-pound units are to be regarded as standard. The...
May 1, 2007
Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Bar and Wire
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 bar and wire other than required for reforging. 1.2 The values stated in inch-pound units are to be regarded as the standard. The...
ASTM B473-96
May 10, 1996
Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Bar and Wire
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 bar and wire other than required for reforging. 1.2 The values stated in inch-pound units are to be regarded as the standard. The...
May 10, 1996
Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Bar and Wire
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 bar and wire other than required for reforging. 1.2 The values stated in inch-pound units are to be regarded as the standard. The...
Advertisement