ASTM International - ASTM B708-98

Standard Specification for Tantalum and Tantalum Alloy Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 5
ICS Code (Other products of non-ferrous metals): 77.150.99
scope:

1.1 This specification covers unalloyed and alloyed tantalum plate, sheet, and strip.

1.2 The materials covered by this specification are:

1.2.1 R05200, unalloyed tantalum, electron-beam furnace or vacuum-arc melt, or both,

1.2.2 R05400, unalloyed tantalum, powder-metallurgy consolidation,

1.2.3 R05255, tantalum alloy, 90% tantalum 10% tungsten, electron-beam furnace of vacuum-arc melt, or both,

1.2.4 R05252, tantalum alloy, 97.5% tantalum 2.5% tungsten, electron-beam furnace or vacuum-arc melt, or both.

1.2.5 R05240, tantalum alloy, 60% tantalum, 40% nobium, electron-beam furnace or vacuum-arc melt.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 The following precautionary caveat pertains only to the test methods portion, Section 13, of this specification: This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2025
Standard Specification for Tantalum and Tantalum Alloy Plate, Sheet, and Strip
1.1 This specification covers unalloyed and alloyed tantalum plate, sheet, and strip as follows. 1.1.1 R05200, unalloyed tantalum, electron-beam furnace or vacuum-arc melt, or both, 1.1.2 R05400,...
November 1, 2019
Standard Specification for Tantalum and Tantalum Alloy Plate, Sheet, and Strip
1.1 This specification covers unalloyed and alloyed tantalum plate, sheet, and strip as follows. 1.1.1 R05200, unalloyed tantalum, electron-beam furnace or vacuum-arc melt, or both, 1.1.2 R05400,...
December 1, 2012
Standard Specification for Tantalum and Tantalum Alloy Plate, Sheet, and Strip
1.1 This specification covers unalloyed and alloyed tantalum plate, sheet, and strip as follows. 1.1.1 R05200, unalloyed tantalum, electron-beam furnace or vacuum-arc melt, or both, 1.1.2 R05400,...
November 1, 2005
Standard Specification for Tantalum and Tantalum Alloy Plate, Sheet, and Strip
1.1 This specification covers unalloyed and alloyed tantalum plate, sheet, and strip as follows. 1.1.1 R05200, unalloyed tantalum, electron-beam furnace or vacuum-arc melt, or both, 1.1.2 R05400,...
ASTM B708-98
November 10, 2001
Standard Specification for Tantalum and Tantalum Alloy Plate, Sheet, and Strip
1.1 This specification covers unalloyed and alloyed tantalum plate, sheet, and strip. 1.2 The materials covered by this specification are: 1.2.1 R05200, unalloyed tantalum, electron-beam furnace or...
November 10, 2001
Standard Specification for Tantalum and Tantalum Alloy Plate, Sheet, and Strip
1.1 This specification covers unalloyed and alloyed tantalum plate, sheet, and strip. 1.2 The materials covered by this specification are: 1.2.1 R05200, unalloyed tantalum, electron-beam furnace or...
Advertisement