ASTM International - ASTM B674-96

Standard Specification for UNS N08904, UNS N08925, and UNS N08926 Welded Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1996
Status: inactive
Page Count: 2
scope:

1.1 This specification covers UNS N08904, UNS N08925,* and UNS N08926 welded tube for general corrosion applications.

1.2 This specification covers outside diameter and nominal wall tube.

1.2.1 The tube sizes covered by this specification are 1/8 to 5 in. (3.2 to 127 mm) in outside diameter and 0.015 to 0.320 in. (0.38 to 8.13 mm), inclusive, in wall thickness.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values stated in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2021
Standard Specification for Nickel-Iron-Chromium-Molybdenum and Iron-Nickel-Chromium-Molybdenum-Copper Welded Tube
1.1 This specification covers UNS N08925,2 UNS N08354, and UNS N08926 welded tube for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube. 1.2.1 The...
June 1, 2016
Standard Specification for UNS N08925, UNS N08354, and UNS N08926 Welded Tube
1.1 This specification covers UNS N08925,2 UNS N08354, and UNS N08926 welded tube for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube. 1.2.1 The...
May 1, 2011
Standard Specification for UNS N08925, UNS N08354, and UNS N08926 Welded Tube
1.1 This specification covers UNS N08925,* UNS N08354, and UNS N08926 welded tube for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube. 1.2.1 The...
June 1, 2005
Standard Specification for UNS N08925, UNS N08354, and UNS N08926 Welded Tube
1.1 This specification covers UNS N08925,* UNS N08354, and UNS N08926 welded tube for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube. 1.2.1 The...
October 1, 2004
Standard Specification for UNS N08904, UNS N08925, and UNS N08926 Welded Tube
1.1 This specification covers UNS N08904, UNS N08925,* and UNS N08926 welded tube for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube. 1.2.1 The...
October 10, 1996
Standard Specification for UNS N08904, UNS N08925, and UNS N08926 Welded Tube
1.1 This specification covers UNS N08904, UNS N08925,* and UNS N08926 welded tube for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube. 1.2.1 The...
ASTM B674-96
October 10, 1996
Standard Specification for UNS N08904, UNS N08925, and UNS N08926 Welded Tube
1.1 This specification covers UNS N08904, UNS N08925,* and UNS N08926 welded tube for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube. 1.2.1 The...
Advertisement