ASTM International - ASTM B884-97

Standard Specification for Niobium-Titanium Alloy Billets, Bar and Rod for Superconducting Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 6
ICS Code (Titanium products): 77.150.50
ICS Code (Other products of non-ferrous metals): 77.150.99
scope:

1.1 This specification covers niobium-titanium alloy billets, bars, and rods, at 46 to 48% titanium. This material is used in the manufacture of wire for superconducting applications.

1.2 The values stated in either inch-pound or SI units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore, each system must be used independent of the other; SI values cannot be mixed with inch-pound values. SI units are stated in parentheses.

1.3 The following precautionary caveat pertains only to the test methods portion, Section 13, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2025
Standard Specification for Niobium-Titanium Alloy Billets, Bar, and Rod for Superconducting Applications
1.1 This specification covers niobium-titanium alloy billets, bars, and rods, at 46?% to 48?% titanium. This material is used in the manufacture of wire for superconducting applications. 1.2 The...
April 1, 2019
Standard Specification for Niobium-Titanium Alloy Billets, Bar, and Rod for Superconducting Applications
1.1 This specification covers niobium-titanium alloy billets, bars, and rods, at 46 to 48?% titanium. This material is used in the manufacture of wire for superconducting applications. 1.2 The...
April 1, 2011
Standard Specification for Niobium-Titanium Alloy Billets, Bar, and Rod for Superconducting Applications
1.1 This specification covers niobium-titanium alloy billets, bars, and rods, at 46 to 48 % titanium. This material is used in the manufacture of wire for superconducting applications. 1.2 The...
May 1, 2005
Standard Specification for Niobium-Titanium Alloy Billets, Bar, and Rod for Superconducting Applications
1.1 This specification covers niobium-titanium alloy billets, bars, and rods, at 46 to 48 % titanium. This material is used in the manufacture of wire for superconducting applications. 1.2 The values...
November 10, 2001
Standard Specification for Niobium-Titanium Alloy Billets, Bar and Rod for Superconducting Applications
1.1 This specification covers niobium-titanium alloy billets, bars, and rods, at 46 to 48% titanium. This material is used in the manufacture of wire for superconducting applications. 1.2 The values...
ASTM B884-97
November 10, 2001
Standard Specification for Niobium-Titanium Alloy Billets, Bar and Rod for Superconducting Applications
1.1 This specification covers niobium-titanium alloy billets, bars, and rods, at 46 to 48% titanium. This material is used in the manufacture of wire for superconducting applications. 1.2 The values...
Advertisement