ASTM International - ASTM B751-99
Standard Specification for General Requirements for Nickel and Nickel Alloy Welded Tube
| Organization: | ASTM International |
| Publication Date: | 10 November 2001 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification contains various requirements that, with the exception of Sections 6 and 7, are mandatory requirements to the following ASTM nickel and nickel alloy, longitudinally welded tubular product specifications:
| Title of Specification | ASTM Designation |
| Welded UNS N08020, N08024, and UNS N08026 Alloy Tubes | B 468 |
| Welded UNS N08120, UNS N08800, UNS N08810, UNS N08811 Alloy Tubes | B 515 |
| Welded Nickel-Chromium-Iron | B 516 |
| Welded Nickel and Nickel-Cobalt Alloy Tube | B 626 |
| UNS N08904, UNS N08925, and UNS N08926 Welded Tube | B 674 |
| UNS N08366 and UNS N08367 Welded Tube | B 676 |
| Welded UNS N06625, N06219, and N08825 Alloy Tubes | B 704 |
| Ni-Cr-Mo-Co-W-Fe-Si Alloy (UNS N06333) Welded Tube | B 726 |
| Welded Nickel (UNS N02200/UNS N02201) and Nickel Copper Alloy (UNS N04400) Tube | B 730 |
1.2 One or more of the test requirements of Section apply only if specifically stated in the product specification or in the purchase order.
1.3 In case of conflict between a requirement of the product specification and a requirement of this general specification, only the requirement of the product specification need be satisfied.
1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History