CSA - CAN/CSA-C22.2 NO. 248.15-00
Low-Voltage Fuses - Part 15: Class T Fuses
inactive
| Organization: | CSA |
| Publication Date: | 1 August 2000 |
| Status: | inactive |
| Page Count: | 50 |
scope:
This Part applies to Class T fuses rated 1200 A or less and 300 V ac, 800 A or less and 600 V ac. DC ratings are optional.
Document History
January 1, 2018
Low-voltage fuses - Part 15: Class T fuses
This Part applies to Class T fuses rated 1200 A or less and 300 or 600 V ac. DC ratings are optional.
January 1, 2018
Low-voltage fuses — Part 15: Class T fuses
This Part applies to Class T fuses rated 1200 A or less and 300 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 15: Class T Fuses
This Part applies to Class T fuses rated 1200 A or less and 300 V ac, 800 A or less and 600 V ac. DC ratings are optional.
CAN/CSA-C22.2 NO. 248.15-00
August 1, 2000
Low-Voltage Fuses - Part 15: Class T Fuses
This Part applies to Class T fuses rated 1200 A or less and 300 V ac, 800 A or less and 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 15: Class T Fuses
This Part applies to Class T fuses rated 1200 A or less and 300 V ac, 800 A or less and 600 V ac. DC ratings are optional.
August 1, 2000
LOW-VOLTAGE FUSES – PART 15: CLASS T FUSES
This Part applies to Class T fuses rated 1200 A or less and 300 V ac, 800 A or less and 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 15: Class T Fuses
This Part applies to Class T fuses rated 1200 A or less and 300 V ac, 800 A or less and 600 V ac. DC ratings are optional.
January 1, 2000
LOW-VOLTAGE FUSES – PART 15: CLASS T FUSES
This Part applies to Class T fuses rated 1200 A or less and 300 V ac, 800 A or less and 600 V ac. DC ratings are optional.
October 1, 1994
Low-Voltage Fuses - Part 15: Class T Fuses
This Part applies to Class T fuses rated 1200 A or less nad 300 V ac, 800 A or less and 600 V ac, DC ratings are optional