ASTM International - ASTM E135-99

Standard Terminology Relating to Analytical Chemistry for Metals, Ores, and Related Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 4
ICS Code (Chemical technology (Vocabularies)): 01.040.71
ICS Code (Physicochemical methods of analysis): 71.040.50
scope:

1.1 This is a compilation of terms commonly used in analytical chemistry for metals, ores, and related materials. Terms that are generally understood or defined adequately in other readily available sources are either not included or their sources are identified.

1.2 A definition is a single sentence with additional information included in a Discussion.

1.3 Definitions identical to those published by another standards organization or ASTM committee are identified with the name of the organization or the identifying document and ASTM committee.

1.4 Definitions specific to a particular field (such as emission spectroscopy ) are identified with an italicized introductory phrase.

Advertisement