ASTM International - ASTM C911-99

Standard Specification for Quicklime, Hydrated Lime, and Limestone for Chemical Uses

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1999
Status: inactive
Page Count: 5
scope:

1.1 This specification covers lime and limestone products suitable for chemical uses as shown in . The type designations signify the following:

Limestone, high-calcium-CL
Limestone, dolomitic-DL
Limestone, magnesian-ML
Quicklime, high-calcium-CQ
Quicklime, dolomitic-DQ
Quicklime, magnesian-MQ
Hydrated lime, high-calcium-CH
Hydrated lime, dolomitic-DH
Hydrated lime, magnesian-MH
Hydrated lime, by-product-BH

Note 1-Lime is used in environmental systems when the control of factors influencing the environment such as gases, liquids and solids is required.

1.2 The buyer shall designate the use, as listed in Table 1, and may specify one or more of the type designations in 1.1.

Document History

May 1, 2019
Standard Specification for Quicklime, Hydrated Lime, and Limestone for Selected Chemical and Industrial Uses
1.1 This specification covers lime and limestone products suitable for the following chemical and industrial uses: Cooking rags Sulfite pulp Silica brick Other water treatment uses Calcium...
June 1, 2011
Standard Specification for Quicklime, Hydrated Lime, and Limestone for Selected Chemical and Industrial Uses
This specification covers lime and limestone products that are suitable for chemical and industrial uses such as in waste acid neutralization, agricultural liming, soil stabilization, asphalt, flue...
November 15, 2006
Standard Specification for Quicklime, Hydrated Lime, and Limestone for Selected Chemical and Industrial Uses
1.1 This specification covers lime and limestone products suitable for the following chemical and industrial uses: 1.3 The buyer shall designate the use, as listed in , and may specify one or more of...
May 1, 2005
Standard Specification for Quicklime, Hydrated Lime, and Limestone for Chemical Uses
1.1 This specification covers lime and limestone products suitable for chemical and industrial uses as shown in . The type designations signify the following: Limestone, high-calcium-CL Limestone,...
June 10, 1999
Standard Specification for Quicklime, Hydrated Lime, and Limestone for Chemical Uses
1.1 This specification covers lime and limestone products suitable for chemical uses as shown in . The type designations signify the following: Limestone, high-calcium-CL Limestone,...
ASTM C911-99
June 10, 1999
Standard Specification for Quicklime, Hydrated Lime, and Limestone for Chemical Uses
1.1 This specification covers lime and limestone products suitable for chemical uses as shown in . The type designations signify the following: Limestone, high-calcium-CL Limestone,...
Advertisement