ASTM International - ASTM A116-00

Standard Specification for Metallic-Coated, Steel Woven Wire Fence Fabric

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2000
Status: inactive
Page Count: 6
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers metallic-coated steel fence fabric having a series of horizontal (line) wires, with vertical (stay) wires woven or wrapped around the line wires, forming rectangular openings. The fence fabric is suitable for use in fences for farm field enclosure (to keep domestic animals in or out), for highway or railroad right-of-way fencing (to control access), and other similar uses.

1.2 This specification covers fence fabric in various designs, tensile strength grades, and metallic coating types and grades.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 The text of this specification references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the specification.

Document History

April 1, 2022
Standard Specification for Metallic-Coated, Steel-Woven Wire Fence Fabric
1.1 This specification covers metallic-coated steel fence fabric having a series of horizontal (line) wires, with vertical (stay) wires either wrapped around the line wire (hinge joint) or fixed with...
November 1, 2016
Standard Specification for Metallic-Coated, Steel-Woven Wire Fence Fabric
1.1 This specification covers metallic-coated steel fence fabric having a series of horizontal (line) wires, with vertical (stay) wires either wrapped around the line wire (hinge joint) or fixed with...
May 1, 2011
Standard Specification for Metallic-Coated, Steel Woven Wire Fence Fabric
This specification covers metallic-coated steel-woven wire fence fabric having a series of horizontal (line) wires, with vertical (stay) wires either wrapped around the line wire (hinge joint) or...
October 1, 2005
Standard Specification for Metallic-Coated, Steel Woven Wire Fence Fabric
This specification covers metallic-coated steel-woven wire fence fabric having a series of horizontal (line) wires, with vertical (stay) wires either wrapped around the line wire (hinge joint) or...
ASTM A116-00
June 10, 2000
Standard Specification for Metallic-Coated, Steel Woven Wire Fence Fabric
1.1 This specification covers metallic-coated steel fence fabric having a series of horizontal (line) wires, with vertical (stay) wires woven or wrapped around the line wires, forming rectangular...
January 1, 1973
Standard Specification for Zinc- Coated (Galvanized) Iron Or Steel Farm- Field And Railroad Right-Of-Way Wire Fencing
A description is not available for this item.
Advertisement