ASTM International - ASTM C226-96
Standard Specification for Air-Entraining Additions for Use in the Manufacture of Air-Entraining Hydraulic Cement
| Organization: | ASTM International |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
1.1 This specification covers the requirements and methods for establishing the suitability of a material for use as an air-entraining addition to be interground with the clinker in the manufacture of air-entraining hydraulic cement conforming to Specifications C 150, C 595, and C 1157.
1.2 The values stated in SI units are to be regarded as the standard.
Document History