ASTM International - ASTM D3484-97(2002)
Standard Test Methods for Rubber-Evaluation of Oil-Extended Solution BR (Polybutadiene Rubber)
| Organization: | ASTM International |
| Publication Date: | 10 November 1997 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Rubber): | 83.060 |
scope:
1.1 These test methods specify the standard materials, test formulas, mixing procedures, and test methods for the evaluation and production control of oil-extended polybutadiene rubber (OE-BR) polymerized in an appropriate solution.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History