ASTM International - ASTM D5624-00
Standard Test Method for Determining the Transverse-Aggregate Spread Rate for Surface Treatment Applications
| Organization: | ASTM International |
| Publication Date: | 10 February 2002 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This test method details the procedure for determining the aggregate spread rates in approximately 0.33-m (1-ft) transverse increments.
1.2 The values stated in SI units are to be regarded as standard. The inch-pound units shown in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History