ASTM International - ASTM F837M-02

Standard Specification for Stainless Steel Socket Head Cap Screws [Metric]

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2002
Status: inactive
Page Count: 7
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers the chemical and mechanical requirements for stainless steel metric socket head cap screws (SHCS) with nominal thread M1.6 through M36 and intended for use in applications requiring general corrosion resistance.

1.2 Two groups of stainless steel alloys are covered, austenitic Grade A1 and martensitic Grade C1.

1.3 Three property classes are covered: austenitic A1-50 in an annealed condition at 500 MPa minimum, A1-70 in a cold worked condition at 700 MPa minimum, and martensitic C1-110 in a heat treated condition at 1100 MPa minimum.

1.4 This hazard statement pertains only to Section 13, Test Methods: This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2020
Standard Specification for Stainless Steel Socket Head Cap Screws [Metric] (Withdrawn 2023)
1.1 This specification covers the chemical and mechanical requirements for stainless steel metric socket head cap screws (SHCS) with nominal thread M1.6 through M36 and intended for use in...
May 1, 2016
Standard Specification for Stainless Steel Socket Head Cap Screws [Metric]
1.1 This specification covers the chemical and mechanical requirements for stainless steel metric socket head cap screws (SHCS) with nominal thread M1.6 through M36 and intended for use in...
September 1, 2015
Standard Specification for Stainless Steel Socket Head Cap Screws [Metric]
1.1 This specification covers the chemical and mechanical requirements for stainless steel metric socket head cap screws (SHCS) with nominal thread M1.6 through M36 and intended for use in...
October 1, 2010
Standard Specification for Stainless Steel Socket Head Cap Screws [Metric]
1.1 This specification covers the chemical and mechanical requirements for stainless steel metric socket head cap screws (SHCS) with nominal thread M1.6 through M36 and intended for use in...
July 10, 2002
Standard Specification for Stainless Steel Socket Head Cap Screws [Metric]
1.1 This specification covers the chemical and mechanical requirements for stainless steel metric socket head cap screws (SHCS) with nominal thread M1.6 through M36 and intended for use in...
ASTM F837M-02
June 10, 2002
Standard Specification for Stainless Steel Socket Head Cap Screws [Metric]
1.1 This specification covers the chemical and mechanical requirements for stainless steel metric socket head cap screws (SHCS) with nominal thread M1.6 through M36 and intended for use in...
October 10, 2001
Standard Specification for Stainless Steel Socket Head Cap Screws [Metric]
1.1 This specification covers the chemical and mechanical requirements for stainless steel metric socket head cap screws (SHCS) with nominal thread M1.6 through M36 and intended for use in...
October 10, 2001
Standard Specification for Stainless Steel Socket Head Cap Screws [Metric]
1.1 This specification covers the chemical and mechanical requirements for stainless steel metric socket head cap screws (SHCS) with nominal thread M1.6 through M36 and intended for use in...
Advertisement