ASTM International - ASTM D4488-95(2001)e1

Standard Guide for Testing Cleaning Performance of Products Intended for Use on Resilient Flooring and Washable Walls (Withdrawn 2009)

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 April 1995
Status: inactive
Page Count: 15
ICS Code (Surface active agents): 71.100.40
significance And Use:

This guide suggests methodology for cleaning tests. Soil/substrate combinations are generally designed to be analogous to soiled surfaces commonly encountered. This methodology can be used with... View More

scope:

1.1 This guide covers the evaluation of the cleaning per- formance of products intended for use on resilient flooring or washable walls. Such evaluations specifically exclude windows, mirrors, carpets, ceramic tiles, and laminated counter tops. This guide provides techniques for soiling, cleaning, and evaluating performance of detergent systems under con- trolled, but practical, hard-surface cleaning conditions.

1.2 Such systems include any detergent intended for clean- ing hard surfaces such as resilient flooring, washable wall surfaces, and other hard surfaces, but excluding glass, ceramic, or other glossy surfaces. They may consist of solutions of soluble powdered detergent, dilutions of concentrated liq- uid detergent, or products intended to be used full strength, for example, foams, sprays, liquid, or paste.

1.3 There is no universal soil/substrate combination that is representative of the many soil-removal tasks required of this type of cleaner in actual use conditions. Choice of soil/ substrate and cleaning conditions should be by agreement between the testing laboratory and those using the data to evaluate cleaning performance relative to user experience.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents. Review them for hazards prior to usage. Specific precautionary statements are given in Note 2.

Document History

ASTM D4488-95(2001)e1
April 15, 1995
Standard Guide for Testing Cleaning Performance of Products Intended for Use on Resilient Flooring and Washable Walls (Withdrawn 2009)
1.1 This guide covers the evaluation of the cleaning per- formance of products intended for use on resilient flooring or washable walls. Such evaluations specifically exclude windows, mirrors,...
January 1, 1995
Standard Guide for Testing Cleaning Performance of Products Intended for Use on Resilient Flooring and Washable Walls
1.1 This guide covers the evaluation of the cleaning per- formance of products intended for use on resilient flooring or washable walls. Such evaluations specifically exclude windows, mirrors,...
Advertisement