ASTM International - ASTM C1491-01

Standard Specification for Concrete Roof Pavers

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2001
Status: inactive
Page Count: 4
ICS Code (Roofs): 91.060.20
scope:

1.1 This specification covers concrete roof pavers that are machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as roof ballast and protection of roof membranes.

Note 1-The design of roof ballast systems for resisting wind uplift is beyond the scope of this specification. Building codes and other standards should be consulted in designing for wind uplift resistance.

1.2 The text of this standard references notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

December 15, 2019
Standard Specification for Concrete Roof Pavers (Withdrawn 2023)
1.1 This specification covers concrete roof pavers that are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as...
December 1, 2018
Standard Specification for Concrete Roof Pavers
1.1 This specification covers concrete roof pavers that are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as...
December 1, 2014
Standard Specification for Concrete Roof Pavers
1.1 This specification covers concrete roof pavers that are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as...
December 1, 2013
Standard Specification for Concrete Roof Pavers
1.1 This specification covers concrete roof pavers that are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as...
December 1, 2011
Standard Specification for Concrete Roof Pavers
1.1 This specification covers concrete roof pavers that are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as...
June 1, 2009
Standard Specification for Concrete Roof Pavers
1.1 This specification covers concrete roof pavers that are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as...
June 10, 2003
Standard Specification for Concrete Roof Pavers
This specification covers concrete roof pavers that are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as roof...
ASTM C1491-01
December 10, 2001
Standard Specification for Concrete Roof Pavers
1.1 This specification covers concrete roof pavers that are machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as roof...
December 10, 2001
Standard Specification for Concrete Roof Pavers
1.1 This specification covers concrete roof pavers that are machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials, for use as roof...
Advertisement