ASTM International - ASTM C443M-98

Standard Specification for Joints for Circular Concrete Sewer and Culvert Pipe, Using Rubber Gaskets (Metric)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2001
Status: inactive
Page Count: 4
ICS Code (Sewage water): 13.060.30
scope:

1.1 This specification covers flexible watertight joints for circular concrete sewer and culvert pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in the design. The specification covers the design of joints and the requirements for rubber gaskets to be used therewith, for pipe conforming in all other respects to Specification C 14M or Specification C 76M, and precast manhole section conforming in all other respects to Specification C 478M, provided that if there is conflict in permissible variations in dimensions the requirements of this specification for joints shall govern.

1.2 This specification is the metric counterpart of Specification C 443.

Note 1-This specification covers the design, material, and performance of the rubber gasket joint only. Joints covered by this specification are normally adequate for hydrostatic pressures up to 90 kPa (9 m) without leakage, when tested per Section 10. Infiltration or exfiltration quantities for an installed pipeline are dependent upon many factors other than the joints, and allowable quantities must be covered by other specifications and suitable testing of the installed pipeline and system.

Document History

October 1, 2021
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets (Metric)
1.1 This specification covers flexible leak-resistant joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a...
February 1, 2020
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets (Metric)
1.1 This specification covers flexible leak-resistant joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a...
July 1, 2019
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets (Metric)
1.1 This specification covers flexible leak-resistant joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a...
May 1, 2019
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets (Metric)
1.1 This specification covers flexible leak-resistant joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a...
September 1, 2017
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets (Metric)
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
September 1, 2011
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets (Metric)
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
December 1, 2010
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets (Metric)
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
July 1, 2007
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets (Metric)
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
October 1, 2005
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets (Metric)
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
January 1, 2005
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets (Metric)
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
December 1, 2003
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets (Metric)
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
July 10, 2002
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets (Metric)
1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in...
August 10, 2001
Standard Specification for Joints for Circular Concrete Sewer and Culvert Pipe, Using Rubber Gaskets (Metric)
1.1 This specification covers flexible watertight joints for circular concrete sewer and culvert pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or...
ASTM C443M-98
August 10, 2001
Standard Specification for Joints for Circular Concrete Sewer and Culvert Pipe, Using Rubber Gaskets (Metric)
1.1 This specification covers flexible watertight joints for circular concrete sewer and culvert pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or...
Advertisement