ASTM International - ASTM C877M-01
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections (Metric)
| Organization: | ASTM International |
| Publication Date: | 10 April 2002 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Seals for pipe and hose assemblies): | 23.040.80 |
scope:
1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C 822 and conforming to Specifications C 14M, C 76M, C 412M, C 478M, C 506M, C 507M, C 655M, C 985M, C 1417M, and C 1433M.
1.1.1 Type I, Rubber and Mastic Bands.
1.1.2 Type II, Plastic Film and Mesh Reinforced Mastic Bands.
1.1.3 Type III, Chemically Bonded Adhesive Butyl Bands.
1.2 This specification is the metric counterpart of Specification C 877.
Note 1-This specification covers only the design and material of the sealing bands. Sealing bands covered by this specification are adequate, when properly installed, for external hydrostatic pressures up to 90 kPa, (9.14 m) without leakage. The amount of infiltration or exfiltration flow in an installed pipeline is dependent upon many factors other than the sealing bands; allowable quantities and suitable testing of the installed pipeline and system must be covered by other specifications.
Document History