ASTM International - ASTM C62-00

Standard Specification for Building Brick (Solid Masonry Units Made From Clay or Shale)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2001
Status: inactive
Page Count: 4
ICS Code (Mineral materials and products): 91.100.15
scope:

1.1 This specification covers brick intended for both structural and nonstructural masonry where external appearance is not a requirement. The brick are prismatic units available in a variety of sizes, shapes, textures, and colors. The specification does not cover brick intended for use as facing units or where surface appearance is a requirement, (see Specification C216). This specification does not cover brick intended for use as paving brick (see Specification C902).

1.2 The property requirements of this standard apply at the time of purchase. The use of results from testing of brick extracted from masonry structures for determining conformance or nonconformance to the property requirements (Section 3) of this standard is beyond the scope of this standard.

1.3 Brick are manufactured from clay, shale, or similar naturally occurring earthy substances and subjected to a heat treatment at elevated temperatures (firing). The heat treatment must develop sufficient fired bond between the particulate constituents to provide the strength and durability requirements of this specification. (See firing, fired bond, and incipient fusion in Terminology C43.)

1.4 Brick are shaped during manufacture by molding, pressing, or extrusion, and the shaping method is a way to describe the brick (see Terminology C43).

1.5 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.6 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

June 1, 2023
Standard Specification for Building Brick (Solid Masonry Units Made from Clay or Shale)
1.1 This specification covers brick intended for use in both structural and nonstructural masonry where external appearance is not a requirement. The brick are prismatic units available in a variety...
October 1, 2017
Standard Specification for Building Brick (Solid Masonry Units Made From Clay or Shale)
1.1 This specification covers brick intended for both structural and nonstructural masonry where external appearance is not a requirement. The brick are prismatic units available in a variety of...
December 1, 2013
Standard Specification for Building Brick (Solid Masonry Units Made From Clay or Shale)
1.1 This specification covers brick intended for both structural and nonstructural masonry where external appearance is not a requirement. The brick are prismatic units available in a variety of...
June 1, 2013
Standard Specification for Building Brick (Solid Masonry Units Made From Clay or Shale)
1.1 This specification covers brick intended for both structural and nonstructural masonry where external appearance is not a requirement. The brick are prismatic units available in a variety of...
August 1, 2012
Standard Specification for Building Brick (Solid Masonry Units Made From Clay or Shale)
1.1 This specification covers brick intended for both structural and nonstructural masonry where external appearance is not a requirement. The brick are prismatic units available in a variety of...
August 1, 2010
Standard Specification for Building Brick (Solid Masonry Units Made From Clay or Shale)
1.1 This specification covers brick intended for both structural and nonstructural masonry where external appearance is not a requirement. The brick are prismatic units available in a variety of...
November 1, 2008
Standard Specification for Building Brick (Solid Masonry Units Made From Clay or Shale)
1.1 This specification covers brick intended for both structural and nonstructural masonry where external appearance is not a requirement. The brick are prismatic units available in a variety of...
December 15, 2005
Standard Specification for Building Brick (Solid Masonry Units Made From Clay or Shale)
1.1 This specification covers brick intended for both structural and nonstructural masonry where external appearance is not a requirement. The brick are prismatic units available in a variety of...
December 1, 2004
Standard Specification for Building Brick (Solid Masonry Units Made From Clay or Shale)
1.1 This specification covers brick intended for both structural and nonstructural masonry where external appearance is not a requirement. The brick are prismatic units available in a variety of...
February 1, 2004
Standard Specification for Building Brick (Solid Masonry Units Made From Clay or Shale)
1.1 This specification covers brick intended for both structural and nonstructural masonry where external appearance is not a requirement. The brick are prismatic units available in a variety of...
ASTM C62-00
March 10, 2001
Standard Specification for Building Brick (Solid Masonry Units Made From Clay or Shale)
1.1 This specification covers brick intended for both structural and nonstructural masonry where external appearance is not a requirement. The brick are prismatic units available in a variety of...
March 10, 2001
Standard Specification for Building Brick (Solid Masonry Units Made From Clay or Shale)
1.1 This specification covers brick intended for both structural and nonstructural masonry where external appearance is not a requirement. The brick are prismatic units available in a variety of...
January 1, 1981
Standard Specification for Building Brick (Solid Masonry Units Made From Clay Or Shale)
A description is not available for this item.
Advertisement