ASTM International - ASTM C395-96

Standard Specification for Chemical-Resistant Resin Mortars

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2001
Status: inactive
Page Count: 2
scope:

1.1 This specification covers the requirements for chemical-resistant resin mortars for bonding chemical-resistant brick or tile. Mortars of this group generally have better physical properties and resist a wider variety of chemicals than inorganic mortars. For the use of these materials, see Practice C399.

Note 1--Resin mortars and grouts are differentiated as follows: resin mortars are troweled onto the brick or tile, in sufficient quantity to achieve a 1/8-in. (3-mm) thick joint after the brick or tile are laid in place (buttering or bricklayer's method). Resin grouts are applied to the joints, generally 1/4in. (6 mm) wide, after the brick or tile are set in place and the setting bed has hardened (grouting or tilesetter's method). Refer to Specification C 658.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2024
Standard Specification for Chemical-Resistant Resin Mortars
1.1 This specification covers the requirements for chemical-resistant resin mortars for bonding chemical-resistant brick or tile. Mortars of this group generally have better physical properties and...
August 1, 2012
Standard Specification for Chemical-Resistant Resin Mortars (Withdrawn 2021)
1.1 This specification covers the requirements for chemical-resistant resin mortars for bonding chemical-resistant brick or tile. Mortars of this group generally have better physical properties and...
September 15, 2006
Standard Specification for Chemical-Resistant Resin Mortars
1.1 This specification covers the requirements for chemical-resistant resin mortars for bonding chemical-resistant brick or tile. Mortars of this group generally have better physical properties and...
ASTM C395-96
May 10, 2001
Standard Specification for Chemical-Resistant Resin Mortars
1.1 This specification covers the requirements for chemical-resistant resin mortars for bonding chemical-resistant brick or tile. Mortars of this group generally have better physical properties and...
May 10, 2001
Standard Specification for Chemical-Resistant Resin Mortars
1.1 This specification covers the requirements for chemical-resistant resin mortars for bonding chemical-resistant brick or tile. Mortars of this group generally have better physical properties and...
Advertisement