ASTM International - ASTM C1147-95

Standard Practice for Determining the Short Term Tensile Weld Strength of Chemical-Resistant Thermoplastics

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2001
Status: inactive
Page Count: 4
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This practice covers the preparation and evaluation of joints between two pieces of weldable grades of thermoplastic materials, backed and unbacked, (such as those shown in Table 1) up to 2 in. (50 mm) in thickness.

1.2 Since there are numerous new technologies and techniques constantly being developed for plastic welding, there are no profiles and procedures that can be considered as standard for all plastics at various thicknesses. This practice is not intended to define profiles and procedures; however, it is intended to establish methods to evaluate minimum short term weld factors to be achieved by the welder for the respective plastics.

1.3 Weld procedures used for test pieces should reflect procedures to be used in actual fabrication.

1.4 Welding methods to be used could include machine welding, extrusion welding, and hot gas welding.

1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

November 1, 2022
Standard Practice for Determining the Short Term Tensile Weld Strength of Chemical-Resistant Thermoplastics
1.1 This practice covers the preparation and evaluation of joints between two pieces of weldable grades of thermoplastic materials, backed and unbacked, (such as those shown in Table 1) up to 2 in....
May 1, 2014
Standard Practice for Determining the Short Term Tensile Weld Strength of Chemical-Resistant Thermoplastics
1.1 This practice covers the preparation and evaluation of joints between two pieces of weldable grades of thermoplastic materials, backed and unbacked, (such as those shown in Table 1) up to 2 in....
August 1, 2012
Standard Practice for Determining the Short Term Tensile Weld Strength of Chemical-Resistant Thermoplastics
1.1 This practice covers the preparation and evaluation of joints between two pieces of weldable grades of thermoplastic materials, backed and unbacked, (such as those shown in Table 1) up to 2 in....
September 15, 2006
Standard Practice for Determining the Short Term Tensile Weld Strength of Chemical-Resistant Thermoplastics
1.1 This practice covers the preparation and evaluation of joints between two pieces of weldable grades of thermoplastic materials, backed and unbacked, (such as those shown in ) up to 2 in. (50 mm)...
ASTM C1147-95
May 10, 2001
Standard Practice for Determining the Short Term Tensile Weld Strength of Chemical-Resistant Thermoplastics
1.1 This practice covers the preparation and evaluation of joints between two pieces of weldable grades of thermoplastic materials, backed and unbacked, (such as those shown in Table 1) up to 2 in....
May 10, 2001
Standard Practice for Determining the Short Term Tensile Weld Strength of Chemical-Resistant Thermoplastics
1.1 This practice covers the preparation and evaluation of joints between two pieces of weldable grades of thermoplastic materials, backed and unbacked, (such as those shown in Table 1) up to 2 in....
Advertisement