ASTM International - ASTM C302-95

Standard Test Method for Density and Dimensions of Preformed Pipe-Covering-Type Thermal Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 April 1995
Status: inactive
Page Count: 3
scope:

1.1 This test method covers the determination of the dimensions and density, after conditioning, of preformed pipe insulation.

1.1.1 Procedure 1 is applicable to sections of one-piece pipe covering or to sections of segmental pipe covering that can be joined together concentrically and measured as one-piece.

1.1.2 Procedure 2 is applicable to segmental pipe covering where each section of material is measured.

1.1.3 Procedure 3 is applicable to sections of one-piece pipe covering, such as soft foam or mineral wool materials, where it is possible to penetrate the material.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2022
Standard Test Method for Density and Dimensions of Preformed Pipe-Covering-Type Thermal Insulation
1.1 This test method covers the determination of the dimensions and density, after conditioning, of preformed pipe insulation. 1.1.1 Procedure A is applicable to sections of one-piece pipe covering...
September 1, 2017
Standard Test Method for Density and Dimensions of Preformed Pipe-Covering-Type Thermal Insulation
1.1 This test method covers the determination of the dimensions and density, after conditioning, of preformed pipe insulation. 1.1.1 Procedure A is applicable to sections of one-piece pipe covering...
November 1, 2013
Standard Test Method for Density and Dimensions of Preformed Pipe-Covering-Type Thermal Insulation
1.1 This test method covers the determination of the dimensions and density, after conditioning, of preformed pipe insulation. 1.1.1 Procedure A is applicable to sections of one-piece pipe covering...
March 1, 2007
Standard Test Method for Density and Dimensions of Preformed Pipe-Covering-Type Thermal Insulation
1.1 This test method covers the determination of the dimensions and density, after conditioning, of preformed pipe insulation. 1.1.1 Procedure A is applicable to sections of one-piece pipe covering...
ASTM C302-95
April 15, 1995
Standard Test Method for Density and Dimensions of Preformed Pipe-Covering-Type Thermal Insulation
1.1 This test method covers the determination of the dimensions and density, after conditioning, of preformed pipe insulation. 1.1.1 Procedure 1 is applicable to sections of one-piece pipe covering...
April 15, 1995
Standard Test Method for Density and Dimensions of Preformed Pipe-Covering-Type Thermal Insulation
1.1 This test method covers the determination of the dimensions and density, after conditioning, of preformed pipe insulation. 1.1.1 Procedure 1 is applicable to sections of one-piece pipe covering...
Advertisement