ASTM International - ASTM C318/C318M-00

Standard Specification for Gypsum Formboard

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2000
Status: inactive
Page Count: 2
scope:

1.1 This specification covers the minimum requirements for gypsum formboard designed for use as a permanent form for poured-in-place reinforced gypsum concrete roof decks.

1.2 The values stated in either inch-pound units or SI (metric) are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system shall be used independent of the other. Values from the two systems shall not be combined.

1.3 The text of this standard references notes which provide explanatory material. These notes shall not be considered requirements of the standard.

Document History

October 1, 2024
Standard Specification for Gypsum Formboard
1.1 This specification covers the minimum requirements for gypsum formboard designed for use as a permanent form for poured-in-place reinforced gypsum concrete roof decks. 1.2 The values stated in...
October 1, 2018
Standard Specification for Gypsum Formboard
1.1 This specification covers the minimum requirements for gypsum formboard designed for use as a permanent form for poured-in-place reinforced gypsum concrete roof decks. 1.2 The values stated in...
October 1, 2013
Standard Specification for Gypsum Formboard
1.1 This specification covers the minimum requirements for gypsum formboard designed for use as a permanent form for poured-in-place reinforced gypsum concrete roof decks. 1.2 The values stated in...
October 1, 2010
Standard Specification for Gypsum Formboard
This specification covers the minimum requirements for gypsum formboard designed for use as a permanent form for poured-in-place reinforced gypsum concrete roof decks. Gypsum formboard shall consist...
Standard Specification for Gypsum Formboard
This specification covers the minimum requirements for gypsum formboard designed for use as a permanent form for poured-in-place reinforced gypsum concrete roof decks. Gypsum formboard shall consist...
ASTM C318/C318M-00
July 10, 2000
Standard Specification for Gypsum Formboard
1.1 This specification covers the minimum requirements for gypsum formboard designed for use as a permanent form for poured-in-place reinforced gypsum concrete roof decks. 1.2 The values stated in...
July 10, 2000
Standard Specification for Gypsum Formboard
1.1 This specification covers the minimum requirements for gypsum formboard designed for use as a permanent form for poured-in-place reinforced gypsum concrete roof decks. 1.2 The values stated in...
Advertisement