ASTM International - ASTM C1249-93

Standard Guide for Secondary Seal for Sealed Insulating Glass Units for Structural Sealant Glazing Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 12
scope:

1.1 This guide covers design and fabrication considerations for the edge seal of conventionally sealed insulating glass units, herrein referred to as IG units. The IG units described are used in structural silicone sealant glazing systems, herein referred to as SSG systems, SSG systems typically are either two or four sided, glazed with a structural sealant. Other conditions such as one, three, five, six sided may be used.

1.2 This guide does not cover the IG units of other than conventional edge seal design (Fig. 1); however, the information contained herein may be of benefit to the designers of such IG units.

1.3 In an SSG system, IG units are retained to a metal framing system by a structural seal (Fig. 2). The size and shape of that seal, as well as numerous other SSG system design considerations, are not addressed in this guide.

1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2023
Standard Guide for Secondary Seal for Sealed Insulating Glass Units for Structural Sealant Glazing Applications
1.1 This guide covers design and fabrication considerations for the edge seal of conventionally sealed insulating glass units, herein referred to as IG units. The IG units described are used in...
June 1, 2018
Standard Guide for Secondary Seal for Sealed Insulating Glass Units for Structural Sealant Glazing Applications
1.1 This guide covers design and fabrication considerations for the edge seal of conventionally sealed insulating glass units, herein referred to as IG units. The IG units described are used in...
June 1, 2010
Standard Guide for Secondary Seal for Sealed Insulating Glass Units for Structural Sealant Glazing Applications
1.1 This guide covers design and fabrication considerations for the edge seal of conventionally sealed insulating glass units, herein referred to as IG units. The IG units described are used in...
September 1, 2006
Standard Guide for Secondary Seal for Sealed Insulating Glass Units for Structural Sealant Glazing Applications
1.1 This guide covers design and fabrication considerations for the edge seal of conventionally sealed insulating glass units, herein referred to as IG units. The IG units described are used in...
August 1, 2006
Standard Guide for Secondary Seal for Sealed Insulating Glass Units for Structural Sealant Glazing Applications
1.1 This guide covers design and fabrication considerations for the edge seal of conventionally sealed insulating glass units, herein referred to as IG units. The IG units described are used in...
ASTM C1249-93
January 1, 2000
Standard Guide for Secondary Seal for Sealed Insulating Glass Units for Structural Sealant Glazing Applications
1.1 This guide covers design and fabrication considerations for the edge seal of conventionally sealed insulating glass units, herrein referred to as IG units. The IG units described are used in...
January 1, 2000
Standard Guide for Secondary Seal for Sealed Insulating Glass Units for Structural Sealant Glazing Applications
1.1 This guide covers design and fabrication considerations for the edge seal of conventionally sealed insulating glass units, herrein referred to as IG units. The IG units described are used in...
Advertisement