ASTM International - ASTM E1978-98

Standard Specification for Shelter, Tactical, Expandable, Two-Side

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2001
Status: inactive
Page Count: 12
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers a rigid wall, two-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels and meeting the International Organization for Standardization (ISO) cargo container specification in the transport mode. Nominal dimensions when closed (container mode) are: height 8 ft, width 8 ft, and length 20 ft (2.4 by 2.4 by 6.1 m). Approximate dimensions when expanded (shelter mode) are: height 8 ft, width 22 ft, and length 20 ft (2.4 by 6.7 by 6.1 m).

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2024
Standard Specification for Shelter, Tactical, Expandable, Two-Side
1.1 This specification covers a rigid wall, two-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels and meeting the International Organization for...
September 1, 2018
Standard Specification for Shelter, Tactical, Expandable, Two-Side
1.1 This specification covers a rigid wall, two-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels and meeting the International Organization for...
September 1, 2011
Standard Specification for Shelter, Tactical, Expandable, Two-Side
This specification covers a rigid wall, two-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels and meeting the International Organization for Standardization...
May 1, 2005
Standard Specification for Shelter, Tactical, Expandable, Two-Side
This specification covers a rigid wall, two-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels and meeting the International Organization for Standardization...
April 1, 2004
Standard Specification for Shelter, Tactical, Expandable, Two-Side
1.1 This specification covers a rigid wall, two-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels and meeting the International Organization for...
April 10, 2001
Standard Specification for Shelter, Tactical, Expandable, Two-Side
1.1 This specification covers a rigid wall, two-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels and meeting the International Organization for...
April 10, 2001
Standard Specification for Shelter, Tactical, Expandable, Two-Side
1.1 This specification covers a rigid wall, two-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels and meeting the International Organization for...
ASTM E1978-98
April 10, 2001
Standard Specification for Shelter, Tactical, Expandable, Two-Side
1.1 This specification covers a rigid wall, two-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels and meeting the International Organization for...
Advertisement