ASTM International - ASTM E1753-95

Standard Practice for Use of Qualitative Chemical Spot Test Kits for Detection of Lead in Dry Paint Films

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2001
Status: inactive
Page Count: 5
ICS Code (Paints and varnishes): 87.040
scope:

1.1 This practice covers the use of commercial spot test kits based on either sulfide or rhodizonate for the qualitative determination of the presence of lead in dry paint films.

1.2 This practice may also be used as a qualitative procedure for other dry coating films such as varnishes.

1.3 This practice provides a list of the advantages and limitations of chemical spot test kits based on sulfide and rhodizonate to allow the user to choose the appropriate spot test for a given circumstance.

1.4 This practice contains notes which are explanatory and not part of mandatory requirements.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2026
Standard Practice for Use of Qualitative Chemical Spot Test Kits for Detection of Lead in Dry Paint Films
5.1 This technique is applicable to dry paint films in a variety of forms including the intact dry paint film surface, a notched or other angular cut surface that exposes a cross section of all paint...
March 1, 2026
Standard Practice for Use of Qualitative Chemical Spot Test Kits for Detection of Lead in Dry Paint Films
1.1 This practice covers the use of commercial spot test kits based on either sulfide or rhodizonate anions for the qualitative determination of the presence of lead in dry paint films. 1.2 This...
November 1, 2022
Standard Practice for Use of Qualitative Chemical Spot Test Kits for Detection of Lead in Dry Paint Films
1.1 This practice covers the use of commercial spot test kits based on either sulfide or rhodizonate for the qualitative determination of the presence of lead in dry paint films. 1.2 This practice...
January 1, 2019
Standard Practice for Use of Qualitative Chemical Spot Test Kits for Detection of Lead in Dry Paint Films
5.1 This technique is applicable to dry paint films and varnishes in a variety of forms including the intact dry paint film surface, a notched or other angular cut surface that exposes a cross...
October 1, 2018
Standard Practice for Use of Qualitative Chemical Spot Test Kits for Detection of Lead in Dry Paint Films
5.1 This technique is applicable to dry paint films and varnishes in a variety of forms including the intact dry paint film surface, a notched or other angular cut surface that exposes a cross...
August 15, 2018
Standard Practice for Use of Qualitative Chemical Spot Test Kits for Detection of Lead in Dry Paint Films
5.1 This technique is applicable to dry paint films and varnishes in a variety of forms including the intact dry paint film surface, a notched or other angular cut surface that exposes a cross...
January 1, 2013
Standard Practice for Use of Qualitative Chemical Spot Test Kits for Detection of Lead in Dry Paint Films
5.1 This technique is applicable to dry paint films and varnishes in a variety of forms including the intact dry paint film surface, a notched or other angular cut surface that exposes a cross...
December 1, 2004
Standard Practice for Use of Qualitative Chemical Spot Test Kits for Detection of Lead in Dry Paint Films
This technique is applicable to dry paint films and varnishes in a variety of forms including the intact dry paint film surface, a notched or other angular cut surface that exposes a cross section of...
ASTM E1753-95
December 10, 2001
Standard Practice for Use of Qualitative Chemical Spot Test Kits for Detection of Lead in Dry Paint Films
1.1 This practice covers the use of commercial spot test kits based on either sulfide or rhodizonate for the qualitative determination of the presence of lead in dry paint films. 1.2 This practice...
December 10, 2001
Standard Practice for Use of Qualitative Chemical Spot Test Kits for Detection of Lead in Dry Paint Films
1.1 This practice covers the use of commercial spot test kits based on either sulfide or rhodizonate for the qualitative determination of the presence of lead in dry paint films. 1.2 This practice...
Advertisement