ASTM International - ASTM D2266-91(1996)

Standard Test Method for Wear Preventive Characteristics of Lubricating Grease (Four-Ball Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2001
Status: inactive
Page Count: 3
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

1.1 This test method covers the determination of the wear preventive characteristics of greases in sliding steel-on-steel applications. It is not intended to predict wear characteristics with metal combinations other than steel-on-steel or to evaluate the extreme pressure characteristics of the grease.

1.2 The values stated in SI units are to be regarded as the standard except where the test apparatus or consumable parts are only available in other units. In such cases, these will be regarded as standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2023
Standard Test Method for Wear Preventive Characteristics of Lubricating Grease (Four-Ball Method)
1.1 This test method covers the determination of the wear preventive characteristics of greases in sliding steel-on-steel applications. It is not intended to predict wear characteristics with metal...
April 1, 2015
Standard Test Method for Wear Preventive Characteristics of Lubricating Grease (Four-Ball Method)
1.1 This test method covers the determination of the wear preventive characteristics of greases in sliding steel-on-steel applications. It is not intended to predict wear characteristics with metal...
May 1, 2008
Standard Test Method for Wear Preventive Characteristics of Lubricating Grease (Four-Ball Method)
1.1 This test method covers the determination of the wear preventive characteristics of greases in sliding steel-on-steel applications. It is not intended to predict wear characteristics with metal...
ASTM D2266-91(1996)
December 10, 2001
Standard Test Method for Wear Preventive Characteristics of Lubricating Grease (Four-Ball Method)
1.1 This test method covers the determination of the wear preventive characteristics of greases in sliding steel-on-steel applications. It is not intended to predict wear characteristics with metal...
December 10, 2001
Standard Test Method for Wear Preventive Characteristics of Lubricating Grease (Four-Ball Method)
1.1 This test method covers the determination of the wear preventive characteristics of greases in sliding steel-on-steel applications. It is not intended to predict wear characteristics with metal...
Advertisement