ASTM International - ASTM D4857-00

Standard Test Method for Determination of the Ability of Lubricants to Minimize Ring Sticking and Piston Deposits in Two-Stroke-Cycle Gasoline Engines Other Than Outboards

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 10
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

1.1 This test method evaluates the performance of lubricants intended for use in two-stroke-cycle spark-ignition gasoline engines which are particularly prone to ring sticking. Piston varnish and spark plug fouling are also evaluated.

1.2 The values stated in SI units are the standard. The values given in parentheses are provided for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2012
Standard Test Method for Determination of the Ability of Lubricants to Minimize Ring Sticking and Piston Deposits in Two-Stroke-Cycle Gasoline Engines Other Than Outboards (Withdrawn 2021)
1.1 This test method2 evaluates the performance of lubricants intended for use in two-stroke-cycle spark-ignition gasoline engines that are particularly prone to ring sticking. Piston varnish and...
December 1, 2008
Standard Test Method for Determination of the Ability of Lubricants to Minimize Ring Sticking and Piston Deposits in Two-Stroke-Cycle Gasoline Engines Other Than Outboards
1.1 This test method evaluates the performance of lubricants intended for use in two-stroke-cycle spark-ignition gasoline engines that are particularly prone to ring sticking. Piston varnish and...
November 1, 2003
Standard Test Method for Determination of the Ability of Lubricants to Minimize Ring Sticking and Piston Deposits in Two-Stroke-Cycle Gasoline Engines Other Than Outboards
1.1 This test method evaluates the performance of lubricants intended for use in two-stroke-cycle spark-ignition gasoline engines that are particularly prone to ring sticking. Piston varnish and...
November 10, 2002
Standard Test Method for Determination of the Ability of Lubricants to Minimize Ring Sticking and Piston Deposits in Two-Stroke-Cycle Gasoline Engines Other Than Outboards
1.1 This test method evaluates the performance of lubricants intended for use in two-stroke-cycle spark-ignition gasoline engines that are particularly prone to ring sticking. Piston varnish and...
November 10, 2001
Standard Test Method for Determination of the Ability of Lubricants to Minimize Ring Sticking and Piston Deposits in Two-Stroke-Cycle Gasoline Engines Other Than Outboards
1.1 This test method evaluates the performance of lubricants intended for use in two-stroke-cycle spark-ignition gasoline engines which are particularly prone to ring sticking. Piston varnish and...
November 10, 2001
Standard Test Method for Determination of the Ability of Lubricants to Minimize Ring Sticking and Piston Deposits in Two-Stroke-Cycle Gasoline Engines Other Than Outboards
1.1 This test method evaluates the performance of lubricants intended for use in two-stroke-cycle spark-ignition gasoline engines which are particularly prone to ring sticking. Piston varnish and...
ASTM D4857-00
November 10, 2001
Standard Test Method for Determination of the Ability of Lubricants to Minimize Ring Sticking and Piston Deposits in Two-Stroke-Cycle Gasoline Engines Other Than Outboards
1.1 This test method evaluates the performance of lubricants intended for use in two-stroke-cycle spark-ignition gasoline engines which are particularly prone to ring sticking. Piston varnish and...
Advertisement