ASTM International - ASTM C371-89(1999)

Standard Test Method for Wire-Cloth Sieve Analysis of Nonplastic Ceramic Powders

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1999
Status: inactive
Page Count: 2
ICS Code (Raw materials): 81.060.10
scope:

1.1 This test method covers the determination of the particle size distribution of nonplastic ceramic powders such as alumina, silica, feldspar, pyrophyllite, nepheline syenite, talc, titanates, and zircon using wire-cloth sieves.

1.2 Materials containing a large amount of fines, containing agglomerates, or that are nonfree-flowing, are wet-sieved to remove excessive fines or to disperse agglomerates prior to performing the test. This technique is not applicable to materials that are, to any degree, water soluble.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2018
Standard Test Method for Wire-Cloth Sieve Analysis of Nonplastic Ceramic Powders
1.1 This test method covers the determination of the particle size distribution of nonplastic ceramic powders such as alumina, silica, feldspar, pyrophyllite, nepheline syenite, talc, titanates, and...
December 15, 2014
Standard Test Method for Wire-Cloth Sieve Analysis of Nonplastic Ceramic Powders
1.1 This test method covers the determination of the particle size distribution of nonplastic ceramic powders such as alumina, silica, feldspar, pyrophyllite, nepheline syenite, talc, titanates, and...
January 1, 2009
Standard Test Method for Wire-Cloth Sieve Analysis of Nonplastic Ceramic Powders
1.1 This test method covers the determination of the particle size distribution of nonplastic ceramic powders such as alumina, silica, feldspar, pyrophyllite, nepheline syenite, talc, titanates, and...
October 1, 2003
Standard Test Method for Wire-Cloth Sieve Analysis of Nonplastic Ceramic Powders
Sieve analyses are carried out to determine the particle size distribution of powders which, in turn, are used to qualify those materials as to their usefulness in the process under consideration....
ASTM C371-89(1999)
October 10, 1999
Standard Test Method for Wire-Cloth Sieve Analysis of Nonplastic Ceramic Powders
1.1 This test method covers the determination of the particle size distribution of nonplastic ceramic powders such as alumina, silica, feldspar, pyrophyllite, nepheline syenite, talc, titanates, and...
Advertisement