ASTM International - ASTM D2598-96(2001)
Standard Practice for Calculation of Certain Physical Properties of Liquefied Petroleum (LP) Gases from Compositional Analysis
| Organization: | ASTM International |
| Publication Date: | 10 April 2002 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Gaseous fuels): | 75.160.30 |
scope:
1.1 This practice covers, by compositional analysis, the approximate determination of the following physical characteristics of commercial propane and special-duty propane (covered by Specification D 1835): vapor pressure, relative density, and motor octane number (MON).
1.2 This practice is not applicable to any product exceeding specifications for nonvolatile residues. (See Test Method D 2158.)
1.3 For calculating motor octane number, this practice is applicable only to mixtures containing 20 % or less of propene.
1.4 For calculated motor octane number in method, this practice is based on mixtures containing only components shown in .
1.5 The values stated in SI units are to be regarded as the standard.
Document History