ASTM International - ASTM D3706-88(1993)e1

Standard Test Method for Hot Tack of Wax-Polymer Blends by the Flat Spring Test

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 3
scope:

1.1 This test method measures the hot tack of wax-polymer blends used to seal flexible packaging. The blend may be a uniform coating, or a post-applied adhesive.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D3706-88(1993)e1
January 1, 2000
Standard Test Method for Hot Tack of Wax-Polymer Blends by the Flat Spring Test
1.1 This test method measures the hot tack of wax-polymer blends used to seal flexible packaging. The blend may be a uniform coating, or a post-applied adhesive. 1.2 The values stated in SI units...
January 1, 2000
Standard Test Method for Hot Tack of Wax-Polymer Blends by the Flat Spring Test (Withdrawn 2004)
1.1 This test method measures the hot tack of wax-polymer blends used to seal flexible packaging. The blend may be a uniform coating, or a post-applied adhesive. 1.2 The values stated in SI units...
Advertisement