ASTM International - ASTM B670-02

Standard Specification for Precipitation-Hardening Nickel Alloy (UNS N07718) Plate, Sheet, and Strip for High-Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2002
Status: inactive
Page Count: 7
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers rolled precipitation hardenable nickel alloy (N07718)* plate, sheet, and strip in the annealed condition (temper).

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

November 15, 2025
Standard Specification for Precipitation-Hardening Nickel Alloy Plate, Sheet, and Strip for High-Temperature Service
1.1 This specification covers rolled precipitation hardenable nickel alloy (N07718)2 plate, sheet, and strip in the annealed condition (temper). 1.2 The values stated in inch-pound units are to be...
November 1, 2018
Standard Specification for Precipitation-Hardening Nickel Alloy (UNS N07718) Plate, Sheet, and Strip for High-Temperature Service
1.1 This specification covers rolled precipitation hardenable nickel alloy (N07718)2 plate, sheet, and strip in the annealed condition (temper). 1.2 The values stated in inch-pound units are to be...
February 1, 2013
Standard Specification for Precipitation-Hardening Nickel Alloy (UNS N07718) Plate, Sheet, and Strip for High-Temperature Service
1.1 This specification covers rolled precipitation hardenable nickel alloy (N07718)* plate, sheet, and strip in the annealed condition (temper). 1.2 The values stated in inch-pound units are to be...
November 1, 2007
Standard Specification for Precipitation-Hardening Nickel Alloy (UNS N07718) Plate, Sheet, and Strip for High-Temperature Service
1.1 This specification covers rolled precipitation hardenable nickel alloy (N07718)* plate, sheet, and strip in the annealed condition (temper). 1.2 The values stated in inch-pound units are to be...
ASTM B670-02
May 10, 2002
Standard Specification for Precipitation-Hardening Nickel Alloy (UNS N07718) Plate, Sheet, and Strip for High-Temperature Service
1.1 This specification covers rolled precipitation hardenable nickel alloy (N07718)* plate, sheet, and strip in the annealed condition (temper). 1.2 The values stated in inch-pound units are to be...
January 1, 1995
Standard Specification for Precipitation-Hardening Nickel Alloy (UNS N07718) Plate, Sheet, and Strip for High-Temperature Service
1.1 This specification covers rolled precipitation hardenable nickel alloy (N07718)* plate, sheet, and strip in the annealed condition (temper). 1.2 The values stated in inch-pound units are to be...
Advertisement