ASTM International - ASTM D6277-99
Standard Test Method for Determination of Benzene in Spark-Ignition Engine Fuels Using Mid Infrared Spectroscopy
| Organization: | ASTM International |
| Publication Date: | 10 August 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
1.1 This test method covers the determination of the percentage of benzene in spark-ignition engine fuels. It is applicable to concentrations from 0.1 to 5 volume %.
1.2 SI units of measurement are preferred and used throughout this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History