ASTM International - ASTM D2348-91(1996)

Standard Test Method for Arsenic in Paint

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2002
Status: inactive
Page Count: 2
ICS Code (Paints and varnishes): 87.040
scope:

1.1 This test method covers the determination of less than 0.5 % arsenic in whole paint.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D2348-91(1996)
January 10, 2002
Standard Test Method for Arsenic in Paint
1.1 This test method covers the determination of less than 0.5 % arsenic in whole paint. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It...
January 10, 2002
Standard Test Method for Arsenic in Paint (Withdrawn 2009)
1.1 This test method covers the determination of less than 0.5 % arsenic in whole paint. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It...
Advertisement