ASTM International - ASTM D3271-87(1993)e1

Standard Practice for Direct Injection of Solvent-Reducible Paints Into a Gas Chromatograph for Solvent Analysis

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 2
scope:

1.1 This practice describes the techniques used to inject whole paint samples directly into a gas chromatograph to obtain a chromatogram from which the solvent composition may be established.

1.2 This practice is not designed to be quantitative.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. A specific hazard statement is given in 6.1.

Document History

June 1, 2012
Standard Practice for Direct Injection of Solvent-Reducible Paints Into a Gas Chromatograph for Solvent Analysis (Withdrawn 2019)
1.1 This practice describes the techniques used to inject whole paint samples directly into a gas chromatograph to obtain a chromatogram from which the solvent composition may be established.2,3...
June 1, 2006
Standard Practice for Direct Injection of Solvent-Reducible Paints Into a Gas Chromatograph for Solvent Analysis
1.1 This practice describes the techniques used to inject whole paint samples directly into a gas chromatograph to obtain a chromatogram from which the solvent composition may be established. , 1.2...
ASTM D3271-87(1993)e1
January 1, 2001
Standard Practice for Direct Injection of Solvent-Reducible Paints Into a Gas Chromatograph for Solvent Analysis
1.1 This practice describes the techniques used to inject whole paint samples directly into a gas chromatograph to obtain a chromatogram from which the solvent composition may be established. 1.2...
January 1, 2001
Standard Practice for Direct Injection of Solvent-Reducible Paints Into a Gas Chromatograph for Solvent Analysis
1.1 This practice describes the techniques used to inject whole paint samples directly into a gas chromatograph to obtain a chromatogram from which the solvent composition may be established. 1.2...
Advertisement