ASTM International - ASTM C414-99
Standard Test Method for Working, Setting, and Service Strength Setting Times of Chemically Setting Chemical-Resistant Silicate and Silica Mortars
| Organization: | ASTM International |
| Publication Date: | 10 June 1999 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
1.1 This test method covers the determination of the working time, setting time and curing time of chemically setting, chemical-resistant silicate and silica mortars.
Note 1-For chemical-resistant resin mortars refer to Test Methods C308.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History