ASTM International - ASTM D49-83(2002)

Standard Test Methods of Chemical Analysis of Red Lead

inactive
Buy Now
Organization: ASTM International
Publication Date: 20 December 1983
Status: inactive
Page Count: 3
ICS Code (Pigments and extenders): 87.060.10
scope:

1.1 These test methods cover procedures for the chemical analysis of red lead having the approximate formula Pb3O4 (probably PbO22PbO).

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2020
Standard Test Methods of Chemical Analysis of Red Lead (Withdrawn 2025)
1.1 These test methods cover procedures for the chemical analysis of red lead having the approximate formula Pb3O4 (probably PbO2·2PbO). 1.2 The values stated in SI units are to be regarded as...
December 1, 2014
Standard Test Methods of Chemical Analysis of Red Lead
1.1 These test methods cover procedures for the chemical analysis of red lead having the approximate formula Pb3O4 (probably PbO2·2PbO). 1.2 The values stated in SI units are to be regarded as...
July 1, 2008
Standard Test Methods of Chemical Analysis of Red Lead
These test methods cover procedures for the chemical analysis of red lead having the approximate formula Pb3O4 (probably PbO2·2PbO). The pigment sample shall be ground to fine powder (if lumpy or not...
January 1, 1996
Standard Test Methods of Chemical Analysis of Red Lead
1.1 These methods cover procedures for the chemical analysis of red lead having the approximate formula Pb3O4 (probably PbO2[dot]2PbO). 1.2 This standard does not purport to address all of the...
ASTM D49-83(2002)
December 20, 1983
Standard Test Methods of Chemical Analysis of Red Lead
1.1 These test methods cover procedures for the chemical analysis of red lead having the approximate formula Pb3O4 (probably PbO22PbO). 1.2 This standard does not purport to address all of the safety...
Advertisement