ASTM International - ASTM C444-95
Standard Specification for Perforated Concrete Pipe
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
scope:
1.1 This specification covers perforated concrete pipe intended to be used for underdrainage.
1.2 A complete metric companion to Specification C444 has been developed-C444M; therefore, no metric equivalents are presented in this specification.
Document History
April 1, 2017
Standard Specification for Perforated Concrete Pipe
1.1 This specification covers perforated concrete pipe intended to be used for underdrainage.
1.2 This specification is the inch-pound companion to Specification C444M; therefore, no SI equivalents...
June 1, 2009
Standard Specification for Perforated Concrete Pipe
1.1 This specification covers perforated concrete pipe intended to be used for underdrainage.
1.2 This specification is the inch-pound companion to Specification C 444M; therefore, no SI equivalents...
January 10, 2003
Standard Specification for Perforated Concrete Pipe
This specification covers perforated concrete pipe intended to be used for underdrainage. The pipes shall be of two classes: Type 1 which shall have circular perforations and Type 2 which shall have...
ASTM C444-95
January 1, 1995
Standard Specification for Perforated Concrete Pipe
1.1 This specification covers perforated concrete pipe intended to be used for underdrainage.
1.2 A complete metric companion to Specification C444 has been developed-C444M; therefore, no metric...