ASTM International - ASTM UOP46-85

Paraffin Wax Content of Petroleum Oils and Asphalts

inactive
Buy Now
Organization: ASTM International
Publication Date: 24 July 2002
Status: inactive
Page Count: 6
scope:

This method is for estimating the paraffin wax content of petroleum oils and asphalts. Wax content is an empirical value dependent upon the conditions under which the wax is separated from the original material. In this method paraffin wax content is defined as the mass-percent of material precipitated when a solution of asphalt-free sample in methylene chloride is cooled to -30 C. The lower limit of detection is 5 mass-percent.

Document History

ASTM UOP46-85
July 24, 2002
Paraffin Wax Content of Petroleum Oils and Asphalts
This method is for estimating the paraffin wax content of petroleum oils and asphalts. Wax content is an empirical value dependent upon the conditions under which the wax is separated from the...
Advertisement