ASTM International - ASTM UOP975-02

Fluorine in Liquid Hydrocarbons and LPG by Oxidative Combustion with Ion-Selective Electrode Detection

inactive
Buy Now
Organization: ASTM International
Publication Date: 24 July 2002
Status: inactive
Page Count: 8
scope:

This method is for determining total fluorine in liquid hydrocarbons or liquefied petroleum gas (LPG) us-ing the Antek 9000F analyzer. It is applicable to liquid hydrocarbons with fluorine levels of 1 to 500 (m/v-ppm) with appropriate calibration standards. Higher concentrations can be analyzed by dilution in a solvent such as isooctane or toluene. The fluorine concentration in LPG can be measured down to 0.5 . This method is an alternative to UOP Method 619, which uses the potentially troublesome Wick-bold combustion apparatus.

Document History

ASTM UOP975-02
July 24, 2002
Fluorine in Liquid Hydrocarbons and LPG by Oxidative Combustion with Ion-Selective Electrode Detection
This method is for determining total fluorine in liquid hydrocarbons or liquefied petroleum gas (LPG) us-ing the Antek 9000F analyzer. It is applicable to liquid hydrocarbons with fluorine levels of...
July 24, 2002
Fluorine in Liquid Hydrocarbons and LPG by Oxidative Combustion with Ion-Selective Electrode Detection
This method is for determining total fluorine in liquid hydrocarbons or liquefied petroleum gas (LPG) using the Antek 9000F analyzer. It is applicable to liquid hydrocarbons with fluorine levels of 1...
Advertisement