ASTM International - ASTM D769-87(1995)e1

Standard Specification for Black Synthetic Iron Oxide

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2001
Status: inactive
Page Count: 2
ICS Code (Pigments and extenders): 87.060.10
scope:

1.1 This specification covers the pigment commercially known as black synthetic iron oxide.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

July 1, 2025
Standard Specification for Black Synthetic Iron Oxide
1.1 This specification covers the pigment commercially known as black synthetic iron oxide. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are...
June 1, 2019
Standard Specification for Black Synthetic Iron Oxide
1.1 This specification covers the pigment commercially known as black synthetic iron oxide. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are...
November 1, 2012
Standard Specification for Black Synthetic Iron Oxide
This specification details the properties and requirements for the pigment commercially known as black synthetic iron oxide, which is manufactured ferrous-ferric oxide obtained by chemical reaction....
November 1, 2007
Standard Specification for Black Synthetic Iron Oxide
This specification details the properties and requirements for the pigment commercially known as black synthetic iron oxide, which is manufactured ferrous-ferric oxide obtained by chemical reaction....
May 10, 2001
Standard Specification for Black Synthetic Iron Oxide
1.1 This specification covers the pigment commercially known as black synthetic iron oxide. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are...
ASTM D769-87(1995)e1
May 10, 2001
Standard Specification for Black Synthetic Iron Oxide
1.1 This specification covers the pigment commercially known as black synthetic iron oxide. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are...
Advertisement