ASTM International - ASTM D1695-96

Standard Terminology of Cellulose and Cellulose Derivatives

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 8
scope:

1.1 This terminology standard contains terms, definition of terms, descriptions of terms, nomenclature, and explanations of acronyms and symbols specifically associated with standards under the jurisdiction of ASTM Committee D01 on Paint and Related Coatings, Materials, and Applications; Subcommittee D01.36 on Cellulose and Cellulose Derivatives.

1.2 This terminology is divided into three classes as follows:

Section
Cellulosic Materials and Constituents3
Chemical Modifications and Derivatives of Cellulose4
Properties of Cellulose and Associated Concepts that are applicable to both Sections 3 and 45
Advertisement