ASTM International - ASTM UOP254-87
Apparent Bulk Density of Fluid Cracking Catalyst
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 26 July 2002 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This method is for determining the apparent bulk density (ABD) of loosely packed fluid cracking catalyst in a size range of less than 200 µm diameter. Apparent bulk density is the mass per unit volume of the particulate material.
Document History
August 7, 2014
Apparent Bulk Density of Fluid Cracking Catalyst
This method is for determining the apparent bulk density (ABD) of loosely packed fluid cracking catalyst in a particle size range of less than 200 μm diameter. Apparent bulk density is the mass per...
ASTM UOP254-87
July 26, 2002
Apparent Bulk Density of Fluid Cracking Catalyst
This method is for determining the apparent bulk density (ABD) of loosely packed fluid cracking catalyst in a size range of less than 200 µm diameter. Apparent bulk density is the mass per unit...